The Standard AC Switches series offers breakdown voltages up to 1800V.
THYRISTOR, MODULE, 25A, 1.6KV, SOT-227B; SCR Module Type:Antiparallel SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:100mA; Average Forward Current:25A; On State RMS Current:39A; Gate Trigger Voltage Max:1.5V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | MMO62-16IO6 | 97K5179 |
| Product Name | The Standard AC Switches series offers breakdown voltages up to 1800V | Thyristor, Module, 25A, 1.6Kv, Sot-227B; Scr Module Type Ixys Semiconductor |
| Package Type | SOT-227B (minibloc) |