Littelfuse, Inc. Surface Mount NTC LL-31 MicroMELF Style (220°C) MM103J1F

Description
Littelfuse LL-31 “MicroMELF” style glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability
Request a Quote Datasheet
Description
Littelfuse LL-31 “MicroMELF” style glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount NTC LL-31 MicroMELF Style (220°C) - MM103J1F - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount NTC LL-31 MicroMELF Style (220°C)
MM103J1F
Surface Mount NTC LL-31 MicroMELF Style (220°C) MM103J1F
Littelfuse LL-31 “MicroMELF” style glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability

Littelfuse LL-31 “MicroMELF” style glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - MM103J1F - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
MM103J1F
Sensors, Transducers - Temperature Sensors - NTC Thermistors MM103J1F
Win Source Part Number: 1375766-MM103J1F Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -55°C ~ 220°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: MM Package: Bulk Product Status: Active Package / Case: LL-31, MICRO-MELF Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B0/50: 3892K

Win Source Part Number: 1375766-MM103J1F
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -55°C ~ 220°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: MM
Package: Bulk
Product Status: Active
Package / Case: LL-31, MICRO-MELF
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B0/50: 3892K

Buy Now Datasheet
NTC Thermistors - 5666-MM103J1F-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-MM103J1F-ND
NTC Thermistors 5666-MM103J1F-ND
NTC Thermistor 10k LL-31, MICRO-MELF

NTC Thermistor 10k LL-31, MICRO-MELF

Buy Now Datasheet
Ntc Thermistor, 10K, Smd, Micromelf; Zero Power Resistance At 25°C Littelfuse - 43AC9365 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Smd, Micromelf; Zero Power Resistance At 25°C Littelfuse
43AC9365
Ntc Thermistor, 10K, Smd, Micromelf; Zero Power Resistance At 25°C Littelfuse 43AC9365
NTC THERMISTOR, 10K, SMD, MICROMELF; Zero Power Resistance at 25°C:10kohm; Product Range:MM Series; Thermistor Mounting:SMD; Beta Value (K):3892K; Thermistor Terminals:-; Operating Temperature Min:-55°C

NTC THERMISTOR, 10K, SMD, MICROMELF; Zero Power Resistance at 25°C:10kohm; Product Range:MM Series; Thermistor Mounting:SMD; Beta Value (K):3892K; Thermistor Terminals:-; Operating Temperature Min:-55°C

Supplier's Site
Ntc Thermistor, 10K, Smd Rohs Compliant Littelfuse - 81AH9103 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Smd Rohs Compliant Littelfuse
81AH9103
Ntc Thermistor, 10K, Smd Rohs Compliant Littelfuse 81AH9103
NTC THERMISTOR, 10K, SMD ROHS COMPLIANT: YES

NTC THERMISTOR, 10K, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number MM103J1F MM103J1F 5666-MM103J1F-ND 43AC9365 81AH9103
Product Name Surface Mount NTC LL-31 MicroMELF Style (220°C) Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors Ntc Thermistor, 10K, Smd, Micromelf; Zero Power Resistance At 25°C Littelfuse Ntc Thermistor, 10K, Smd Rohs Compliant Littelfuse
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1024001500210-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
Thermistor ICs - 1857639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details