SIDAC, 90V, DO-41, FULL REEL; Breakover Voltage Min:150V; Breakover Voltage Max:170V; Breakover Current Max:200µA; Diac / Sidac Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
SIDAC 150-170V 900MA AXIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | 42K1318 | MKP1V160G | MKP1V160G |
| Product Name | Sidac, 90V, Do-41, Full Reel; Breakover Voltage Min Littelfuse | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | Sidacs |
| Thyristor Type | Diac | Diac |