Polymeric PTC Resettable Fuse 6V 3A Ih Surface Mount 1812 (4532 Metric), Concave
Polymeric PTC Resettable Fuse 6V 3A Ih Surface Mount 1812 (4532 Metric), Concave
Polymeric PTC Resettable Fuse 6V 3A Ih Surface Mount 1812 (4532 Metric), Concave
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1223511-MINISMDC300F
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: CSA, TUV, UL
Voltage - Max: 6V
Current - Max: 100A
Current - Trip (It): 6A
Time to Trip: 5s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: 1812 (4532 Metric), Concave
Current - Hold (Ih) (Maximum): 3A
Thickness (Maximum): 0.030" (0.76mm)
Resistance - Initial (Ri) (Minimum): 11 mOhms
Resistance - Post Trip (R1) (Maximum): 36 mOhms
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Circuit Protection Components |
| Product Number | MINISMDC300F-2CT-ND | 1223511-MINISMDC300F-2 |
| Product Name | PTC Resettable Fuses | Newest Parts - MINISMDC300F-2 |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SMD |