Win Source Part Number: 977880-MICROSMDCH010
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, microSMD
Type: Polymeric
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Thickness (Max): 0.038" (0.97mm)
Voltage - Max: 30V
Current - Max: 10 A
Current - Hold (Ih) (Max): 100 mA
Current - Trip (It): 350 mA
Time to Trip: 100 ms
Package / Case: 1210 (3225 Metric), Concave
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 1.2 Ohms
Resistance - Post Trip (R1) (Max): 11 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: MICROSMDCH010F-02-ND
Polymeric PTC Resettable Fuse 30V 100mA Ih Surface Mount 1210 (3225 Metric), Concave
Polymeric PTC Resettable Fuse 30V 100mA Ih Surface Mount 1210 (3225 Metric), Concave
Polymeric PTC Resettable Fuse 30V 100mA Ih Surface Mount 1210 (3225 Metric), Concave
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 977880-MICROSMDCH010F-02 | MICROSMDCH010F-02TR-ND |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SMD (SMT) | Surface Mount Technology (SMT / SMD) |