Littelfuse, Inc. Metal Hybrid Protection - 18 Amps MHP-TAT18-9-90N

Description
The new MHP Metal Hybrid PPTC device, MHP-TAT18, offers a 9VDC rating and a higher current rating than typical MHP-TAM device. This helps to meet the battery safety requirements of higher-capacity LiP and prismatic batteries found in the latest gaming PC and ultra-book products. Hybrid MHP technology connects a bimetal protector in parallel with a Polymeric Positive Temperature Coefficient (PPTC) device. The resulting MHP-TAT18 (Thermal Activation) series helps to provide resettable overtemperature protection, while utilizing the PPTC device to act as a heater and to help keep the bimetal latched until the fault is removed. High current capacity with low resistance Overtemperature and overcurrent protection Multiple activation temperature ratings (72°C, 77°C, 82°C, 85°C, 90°C) Compact size (5.8x 3.8x1.15 mm) allows for ultrathin battery pack designs Evaluated to UL 60730-1 and UL 60730-2-9, CAN/ CSA E60730-1, CAN/CSA E730-2-9 and IEC 60730-1 and IEC 60730-2-9
Datasheet
Description
The new MHP Metal Hybrid PPTC device, MHP-TAT18, offers a 9VDC rating and a higher current rating than typical MHP-TAM device. This helps to meet the battery safety requirements of higher-capacity LiP and prismatic batteries found in the latest gaming PC and ultra-book products. Hybrid MHP technology connects a bimetal protector in parallel with a Polymeric Positive Temperature Coefficient (PPTC) device. The resulting MHP-TAT18 (Thermal Activation) series helps to provide resettable overtemperature protection, while utilizing the PPTC device to act as a heater and to help keep the bimetal latched until the fault is removed. High current capacity with low resistance Overtemperature and overcurrent protection Multiple activation temperature ratings (72°C, 77°C, 82°C, 85°C, 90°C) Compact size (5.8x 3.8x1.15 mm) allows for ultrathin battery pack designs Evaluated to UL 60730-1 and UL 60730-2-9, CAN/ CSA E60730-1, CAN/CSA E730-2-9 and IEC 60730-1 and IEC 60730-2-9
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Hybrid Protection - 18 Amps - MHP-TAT18-9-90N - Littelfuse, Inc.
Rosemont, IL, United States
Metal Hybrid Protection - 18 Amps
MHP-TAT18-9-90N
Metal Hybrid Protection - 18 Amps MHP-TAT18-9-90N
The new MHP Metal Hybrid PPTC device, MHP-TAT18, offers a 9VDC rating and a higher current rating than typical MHP-TAM device. This helps to meet the battery safety requirements of higher-capacity LiP and prismatic batteries found in the latest gaming PC and ultra-book products. Hybrid MHP technology connects a bimetal protector in parallel with a Polymeric Positive Temperature Coefficient (PPTC) device. The resulting MHP-TAT18 (Thermal Activation) series helps to provide resettable overtemperature protection, while utilizing the PPTC device to act as a heater and to help keep the bimetal latched until the fault is removed. High current capacity with low resistance Overtemperature and overcurrent protection Multiple activation temperature ratings (72°C, 77°C, 82°C, 85°C, 90°C) Compact size (5.8x 3.8x1.15 mm) allows for ultrathin battery pack designs Evaluated to UL 60730-1 and UL 60730-2-9, CAN/ CSA E60730-1, CAN/CSA E730-2-9 and IEC 60730-1 and IEC 60730-2-9

The new MHP Metal Hybrid PPTC device, MHP-TAT18, offers a 9VDC rating and a higher current rating than typical MHP-TAM device. This helps to meet the battery safety requirements of higher-capacity LiP and prismatic batteries found in the latest gaming PC and ultra-book products. Hybrid MHP technology connects a bimetal protector in parallel with a Polymeric Positive Temperature Coefficient (PPTC) device. The resulting MHP-TAT18 (Thermal Activation) series helps to provide resettable overtemperature protection, while utilizing the PPTC device to act as a heater and to help keep the bimetal latched until the fault is removed. High current capacity with low resistance Overtemperature and overcurrent protection Multiple activation temperature ratings (72°C, 77°C, 82°C, 85°C, 90°C) Compact size (5.8x 3.8x1.15 mm) allows for ultrathin battery pack designs Evaluated to UL 60730-1 and UL 60730-2-9, CAN/ CSA E60730-1, CAN/CSA E730-2-9 and IEC 60730-1 and IEC 60730-2-9

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number MHP-TAT18-9-90N
Product Name Metal Hybrid Protection - 18 Amps
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KEM3100L - Altech Corp.
Specs
Current Rating 100 amps
Operating Voltage 600 volts
Horsepower Rating 40 HP
View Details
Disconnect Switch - 1494G-CF3N-98-203W-412 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Isolator Switches - 1365283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details