PPTC RESETTABLE FUSE, 18A, 9V, SMD; Product Range:MHP-TAT18 Series; Voltage Rating:9VDC; Holding Current:18A; Tripping Current:-; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:80°C; Operating Temperature Max:90°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 46AC2845 |
| Product Name | Pptc Resettable Fuse, 18A, 9V, Smd; Product Range Littelfuse |
| Standards and Certifications | RoHS |