Littelfuse, Inc. Pptc Resettable Fuse, 18A, 9V, Smd; Product Range Littelfuse MHP-TAT18-9-82

Description
PPTC RESETTABLE FUSE, 18A, 9V, SMD; Product Range:MHP-TAT18 Series; Voltage Rating:9VDC; Holding Current:18A; Tripping Current:-; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:77°C; Operating Temperature Max:87°C RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 18A, 9V, SMD; Product Range:MHP-TAT18 Series; Voltage Rating:9VDC; Holding Current:18A; Tripping Current:-; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:77°C; Operating Temperature Max:87°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 18A, 9V, Smd; Product Range Littelfuse - 46AC2844 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 18A, 9V, Smd; Product Range Littelfuse
46AC2844
Pptc Resettable Fuse, 18A, 9V, Smd; Product Range Littelfuse 46AC2844
PPTC RESETTABLE FUSE, 18A, 9V, SMD; Product Range:MHP-TAT18 Series; Voltage Rating:9VDC; Holding Current:18A; Tripping Current:-; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:77°C; Operating Temperature Max:87°C RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 18A, 9V, SMD; Product Range:MHP-TAT18 Series; Voltage Rating:9VDC; Holding Current:18A; Tripping Current:-; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:77°C; Operating Temperature Max:87°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 46AC2844
Product Name Pptc Resettable Fuse, 18A, 9V, Smd; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-LSMF110X-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Standards and Certifications cURus
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R020-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
3 suppliers