Littelfuse, Inc. Metal Hybrid Protection – 6 Amps and 15 Amps MHP-TAM15-9-90

Description
Protecting battery packs, while keeping a low profile. Our MHP-TA device offers a 9VDC rating and a higher current rating than typical battery strap devices. Most ultra-thin computing products use lightweight and high capacity lithium polymer (LiP) and prismatic cells that also exhibit higher voltages and battery discharge rates. The MHP-TA's compact size (5.8mm x 3.85mm x 1.15mm) and multiple activation temperature ratings ranging from 72 to 90 degrees Celsius, help give our device a sizable advantage in helping meet safety requirements required of LiP and prismatic cells. Compact Design, Current Capacity 9VDC rating Two levels of current carrying capacity: Low current (nominal 6A hold current @25°C) High current (nominal 15A hold current @25°C) Multiple activation temperature ratings (72°C, 77°C, 82°C, 85°C, 90°C) Compact size (5.8x3.85x1.15 mm) allows for ultra-thin battery pack designs
Request a Quote Datasheet
Description
Protecting battery packs, while keeping a low profile. Our MHP-TA device offers a 9VDC rating and a higher current rating than typical battery strap devices. Most ultra-thin computing products use lightweight and high capacity lithium polymer (LiP) and prismatic cells that also exhibit higher voltages and battery discharge rates. The MHP-TA's compact size (5.8mm x 3.85mm x 1.15mm) and multiple activation temperature ratings ranging from 72 to 90 degrees Celsius, help give our device a sizable advantage in helping meet safety requirements required of LiP and prismatic cells. Compact Design, Current Capacity 9VDC rating Two levels of current carrying capacity: Low current (nominal 6A hold current @25°C) High current (nominal 15A hold current @25°C) Multiple activation temperature ratings (72°C, 77°C, 82°C, 85°C, 90°C) Compact size (5.8x3.85x1.15 mm) allows for ultra-thin battery pack designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Hybrid Protection – 6 Amps and 15 Amps - MHP-TAM15-9-90 - Littelfuse, Inc.
Rosemont, IL, United States
Metal Hybrid Protection – 6 Amps and 15 Amps
MHP-TAM15-9-90
Metal Hybrid Protection – 6 Amps and 15 Amps MHP-TAM15-9-90
Protecting battery packs, while keeping a low profile. Our MHP-TA device offers a 9VDC rating and a higher current rating than typical battery strap devices. Most ultra-thin computing products use lightweight and high capacity lithium polymer (LiP) and prismatic cells that also exhibit higher voltages and battery discharge rates. The MHP-TA's compact size (5.8mm x 3.85mm x 1.15mm) and multiple activation temperature ratings ranging from 72 to 90 degrees Celsius, help give our device a sizable advantage in helping meet safety requirements required of LiP and prismatic cells. Compact Design, Current Capacity 9VDC rating Two levels of current carrying capacity: Low current (nominal 6A hold current @25°C) High current (nominal 15A hold current @25°C) Multiple activation temperature ratings (72°C, 77°C, 82°C, 85°C, 90°C) Compact size (5.8x3.85x1.15 mm) allows for ultra-thin battery pack designs

Protecting battery packs, while keeping a low profile. Our MHP-TA device offers a 9VDC rating and a higher current rating than typical battery strap devices. Most ultra-thin computing products use lightweight and high capacity lithium polymer (LiP) and prismatic cells that also exhibit higher voltages and battery discharge rates. The MHP-TA's compact size (5.8mm x 3.85mm x 1.15mm) and multiple activation temperature ratings ranging from 72 to 90 degrees Celsius, help give our device a sizable advantage in helping meet safety requirements required of LiP and prismatic cells. Compact Design, Current Capacity 9VDC rating Two levels of current carrying capacity: Low current (nominal 6A hold current @25°C) High current (nominal 15A hold current @25°C) Multiple activation temperature ratings (72°C, 77°C, 82°C, 85°C, 90°C) Compact size (5.8x3.85x1.15 mm) allows for ultra-thin battery pack designs

Supplier's Site Datasheet
Thermal Cutoffs (Thermal Fuses) - MHP-TAM15-9-90-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
MHP-TAM15-9-90-ND
Thermal Cutoffs (Thermal Fuses) MHP-TAM15-9-90-ND
Thermal Cutoff (TCO) AC DC 12A 90°C (194°F) Nonstandard

Thermal Cutoff (TCO) AC DC 12A 90°C (194°F) Nonstandard

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number MHP-TAM15-9-90 MHP-TAM15-9-90-ND
Product Name Metal Hybrid Protection – 6 Amps and 15 Amps Thermal Cutoffs (Thermal Fuses)
Cutoff Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Creep-Action Thermostat With Crimp Connections - A1 - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 5 to 150 C (41 to 302 F)
Voltage Type AC Voltage
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details