Littelfuse, Inc. Battery Mini Breaker, 40A, 12Vdc; Product Range Littelfuse MHP-TAC6-12-85

Description
BATTERY MINI BREAKER, 40A, 12VDC; Product Range:MHP-TAC Series; Voltage Rating:12VDC; Holding Current:6A; Tripping Current:40A; Time to Trip:-; Current Rating Max:40A; Operating Temperature Min:80°C; Operating Temperature Max:90°C RoHS Compliant: Yes
Description
BATTERY MINI BREAKER, 40A, 12VDC; Product Range:MHP-TAC Series; Voltage Rating:12VDC; Holding Current:6A; Tripping Current:40A; Time to Trip:-; Current Rating Max:40A; Operating Temperature Min:80°C; Operating Temperature Max:90°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Battery Mini Breaker, 40A, 12Vdc; Product Range Littelfuse - 78AC8692 - Newark, An Avnet Company
Chicago, IL, United States
Battery Mini Breaker, 40A, 12Vdc; Product Range Littelfuse
78AC8692
Battery Mini Breaker, 40A, 12Vdc; Product Range Littelfuse 78AC8692
BATTERY MINI BREAKER, 40A, 12VDC; Product Range:MHP-TAC Series; Voltage Rating:12VDC; Holding Current:6A; Tripping Current:40A; Time to Trip:-; Current Rating Max:40A; Operating Temperature Min:80°C; Operating Temperature Max:90°C RoHS Compliant: Yes

BATTERY MINI BREAKER, 40A, 12VDC; Product Range:MHP-TAC Series; Voltage Rating:12VDC; Holding Current:6A; Tripping Current:40A; Time to Trip:-; Current Rating Max:40A; Operating Temperature Min:80°C; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 78AC8692
Product Name Battery Mini Breaker, 40A, 12Vdc; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
Fivefold ESD protection diode array - PESD24VS5UD-QX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT457 SOT457
View Details
ESD and Surge Protection - ESD103-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details