Littelfuse, Inc. Metal Hybrid Protection – 6 Amps and 15 Amps MHP-TAC6-12-77

Description
The new Metal Hybrid PPTC device, MHP-TAC, offers higher voltage rating (12 V dc) and smaller size than typical MHP-TAM devices. MHP-TAC helps to meet the battery safety requirements of higher-capacity Li-ion polymer and prismatic batteries found in most mobile devices such as laptop PCs, tablets, and smart phones. MHP technology connects a bimetal protector in parallel with a Polymeric Positive Temperature Coefficient (PPTC) device. The PPTC device is to act as a heater and to help keep the bimetal latched until the fault is removed. The resulting MHP-TAC helps to provide resettable overtemperature protection. Miniature Thermal Cutoff (TCO) device High voltage rating Overtemperature and overcurrent protection for Lithium (Ion) Polymer and prismatic cells Multiple activation temperature ratings (72°C, 77°C, 82°C, 85°C, and 90°C) Compact size (4.75x2.x0.8 mm) allows for ultrathin battery pack designs
Request a Quote Datasheet
Description
The new Metal Hybrid PPTC device, MHP-TAC, offers higher voltage rating (12 V dc) and smaller size than typical MHP-TAM devices. MHP-TAC helps to meet the battery safety requirements of higher-capacity Li-ion polymer and prismatic batteries found in most mobile devices such as laptop PCs, tablets, and smart phones. MHP technology connects a bimetal protector in parallel with a Polymeric Positive Temperature Coefficient (PPTC) device. The PPTC device is to act as a heater and to help keep the bimetal latched until the fault is removed. The resulting MHP-TAC helps to provide resettable overtemperature protection. Miniature Thermal Cutoff (TCO) device High voltage rating Overtemperature and overcurrent protection for Lithium (Ion) Polymer and prismatic cells Multiple activation temperature ratings (72°C, 77°C, 82°C, 85°C, and 90°C) Compact size (4.75x2.x0.8 mm) allows for ultrathin battery pack designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Hybrid Protection – 6 Amps and 15 Amps - MHP-TAC6-12-77 - Littelfuse, Inc.
Rosemont, IL, United States
Metal Hybrid Protection – 6 Amps and 15 Amps
MHP-TAC6-12-77
Metal Hybrid Protection – 6 Amps and 15 Amps MHP-TAC6-12-77
The new Metal Hybrid PPTC device, MHP-TAC, offers higher voltage rating (12 V dc) and smaller size than typical MHP-TAM devices. MHP-TAC helps to meet the battery safety requirements of higher-capacity Li-ion polymer and prismatic batteries found in most mobile devices such as laptop PCs, tablets, and smart phones. MHP technology connects a bimetal protector in parallel with a Polymeric Positive Temperature Coefficient (PPTC) device. The PPTC device is to act as a heater and to help keep the bimetal latched until the fault is removed. The resulting MHP-TAC helps to provide resettable overtemperature protection. Miniature Thermal Cutoff (TCO) device High voltage rating Overtemperature and overcurrent protection for Lithium (Ion) Polymer and prismatic cells Multiple activation temperature ratings (72°C, 77°C, 82°C, 85°C, and 90°C) Compact size (4.75x2.x0.8 mm) allows for ultrathin battery pack designs

The new Metal Hybrid PPTC device, MHP-TAC, offers higher voltage rating (12 V dc) and smaller size than typical MHP-TAM devices. MHP-TAC helps to meet the battery safety requirements of higher-capacity Li-ion polymer and prismatic batteries found in most mobile devices such as laptop PCs, tablets, and smart phones. MHP technology connects a bimetal protector in parallel with a Polymeric Positive Temperature Coefficient (PPTC) device. The PPTC device is to act as a heater and to help keep the bimetal latched until the fault is removed. The resulting MHP-TAC helps to provide resettable overtemperature protection. Miniature Thermal Cutoff (TCO) device High voltage rating Overtemperature and overcurrent protection for Lithium (Ion) Polymer and prismatic cells Multiple activation temperature ratings (72°C, 77°C, 82°C, 85°C, and 90°C) Compact size (4.75x2.x0.8 mm) allows for ultrathin battery pack designs

Supplier's Site Datasheet
Thermal Cutoffs (Thermal Fuses) - F11686-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
F11686-ND
Thermal Cutoffs (Thermal Fuses) F11686-ND
Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard

Thermal Cutoff (TCO) AC DC 25A 77°C (171°F) Nonstandard

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number MHP-TAC6-12-77 F11686-ND
Product Name Metal Hybrid Protection – 6 Amps and 15 Amps Thermal Cutoffs (Thermal Fuses)
Cutoff Temperature 77 C (171 F)
Unlock Full Specs
to access all available technical data

Similar Products

Creep-Action Thermal Protector With A Shunted Bimetal Design - L - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Lead Material Silver Plated Copper Wire
Cutoff Temperature 150 C (302 F)
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details