Littelfuse, Inc. Pptc Breaker, 15A, 12Vdc, Panel; Product Range Littelfuse MHP-TAC15-12-90N

Description
PPTC BREAKER, 15A, 12VDC, PANEL; Product Range:MHP-TAC Series; Voltage Rating:12VDC; Holding Current:15A; Tripping Current:80A; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:85°C; Operating Temperature Max:95°C RoHS Compliant: Yes
Description
PPTC BREAKER, 15A, 12VDC, PANEL; Product Range:MHP-TAC Series; Voltage Rating:12VDC; Holding Current:15A; Tripping Current:80A; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:85°C; Operating Temperature Max:95°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pptc Breaker, 15A, 12Vdc, Panel; Product Range Littelfuse - 03AH2875 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Breaker, 15A, 12Vdc, Panel; Product Range Littelfuse
03AH2875
Pptc Breaker, 15A, 12Vdc, Panel; Product Range Littelfuse 03AH2875
PPTC BREAKER, 15A, 12VDC, PANEL; Product Range:MHP-TAC Series; Voltage Rating:12VDC; Holding Current:15A; Tripping Current:80A; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:85°C; Operating Temperature Max:95°C RoHS Compliant: Yes

PPTC BREAKER, 15A, 12VDC, PANEL; Product Range:MHP-TAC Series; Voltage Rating:12VDC; Holding Current:15A; Tripping Current:80A; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:85°C; Operating Temperature Max:95°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 03AH2875
Product Name Pptc Breaker, 15A, 12Vdc, Panel; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data