Littelfuse, Inc. Battery Mini Breaker, 80A, 12Vdc; Product Range Littelfuse MHP-TAC15-12-85

Description
BATTERY MINI BREAKER, 80A, 12VDC; Product Range:MHP-TAC Series; Voltage Rating:12VDC; Holding Current:15A; Tripping Current:80A; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:80°C; Operating Temperature Max:90°C RoHS Compliant: Yes
Description
BATTERY MINI BREAKER, 80A, 12VDC; Product Range:MHP-TAC Series; Voltage Rating:12VDC; Holding Current:15A; Tripping Current:80A; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:80°C; Operating Temperature Max:90°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Battery Mini Breaker, 80A, 12Vdc; Product Range Littelfuse - 78AC8687 - Newark, An Avnet Company
Chicago, IL, United States
Battery Mini Breaker, 80A, 12Vdc; Product Range Littelfuse
78AC8687
Battery Mini Breaker, 80A, 12Vdc; Product Range Littelfuse 78AC8687
BATTERY MINI BREAKER, 80A, 12VDC; Product Range:MHP-TAC Series; Voltage Rating:12VDC; Holding Current:15A; Tripping Current:80A; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:80°C; Operating Temperature Max:90°C RoHS Compliant: Yes

BATTERY MINI BREAKER, 80A, 12VDC; Product Range:MHP-TAC Series; Voltage Rating:12VDC; Holding Current:15A; Tripping Current:80A; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:80°C; Operating Temperature Max:90°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 78AC8687
Product Name Battery Mini Breaker, 80A, 12Vdc; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1345695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details