Littelfuse, Inc. The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V MDD56-16N1B

Description
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
Datasheet
Description
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V - MDD56-16N1B - Littelfuse, Inc.
Rosemont, IL, United States
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
MDD56-16N1B
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V MDD56-16N1B
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V

The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V

Supplier's Site Datasheet
Diode Module, Dual, 1.6Kv, 71A; Repetitive Peak Reverse Voltage Ixys Semiconductor - 34AC1916 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Dual, 1.6Kv, 71A; Repetitive Peak Reverse Voltage Ixys Semiconductor
34AC1916
Diode Module, Dual, 1.6Kv, 71A; Repetitive Peak Reverse Voltage Ixys Semiconductor 34AC1916
DIODE MODULE, DUAL, 1.6KV, 71A; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:71A; Forward Voltage Max:1.21V; Diode Module Configuration:Dual Series; Diode Case Style:TO-240AA; No. of Pins:3Pins; Diode Mounting:PanelRoHS Compliant: Yes

DIODE MODULE, DUAL, 1.6KV, 71A; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:71A; Forward Voltage Max:1.21V; Diode Module Configuration:Dual Series; Diode Case Style:TO-240AA; No. of Pins:3Pins; Diode Mounting:PanelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Diodes Diodes
Product Number MDD56-16N1B 34AC1916
Product Name The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V Diode Module, Dual, 1.6Kv, 71A; Repetitive Peak Reverse Voltage Ixys Semiconductor
VF 0.8000 volts 1.21 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1220832 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Single Phase Bridge - 3SBMA2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 200 volts
View Details
PIN Diode Switches - NPS6-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details