Littelfuse, Inc. The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V MDD312-16N1

Description
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
Datasheet
Description
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V - MDD312-16N1 - Littelfuse, Inc.
Rosemont, IL, United States
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
MDD312-16N1
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V MDD312-16N1
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V

The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V

Supplier's Site Datasheet
Diode Module, Dual, 1.6Kv, 310A, Y1-Cu; Repetitive Peak Reverse Voltage Ixys Semiconductor - 02AC9941 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Dual, 1.6Kv, 310A, Y1-Cu; Repetitive Peak Reverse Voltage Ixys Semiconductor
02AC9941
Diode Module, Dual, 1.6Kv, 310A, Y1-Cu; Repetitive Peak Reverse Voltage Ixys Semiconductor 02AC9941
DIODE MODULE, DUAL, 1.6KV, 310A, Y1-CU; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:310A; Forward Voltage Max:1.33V; Diode Module Configuration:Dual Series; Diode Case Style:Y1; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

DIODE MODULE, DUAL, 1.6KV, 310A, Y1-CU; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:310A; Forward Voltage Max:1.33V; Diode Module Configuration:Dual Series; Diode Case Style:Y1; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Diodes Diodes
Product Number MDD312-16N1 02AC9941
Product Name The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V Diode Module, Dual, 1.6Kv, 310A, Y1-Cu; Repetitive Peak Reverse Voltage Ixys Semiconductor
VF 0.8000 volts 1.33 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4470US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 90 mA
IR 0.0500 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
END - OF - LIFE - ERC81-004 - 1172378-ERC81-004 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Diode Type Schottky
View Details
2 suppliers