Littelfuse, Inc. The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V MDD142-16N1

Description
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
Request a Quote Datasheet
Description
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V - MDD142-16N1 - Littelfuse, Inc.
Rosemont, IL, United States
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
MDD142-16N1
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V MDD142-16N1
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V

The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V

Supplier's Site Datasheet
1.6KV 165A Diode and Rectifier - 280-MDD142-16N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 165A Diode and Rectifier
280-MDD142-16N1
1.6KV 165A Diode and Rectifier 280-MDD142-16N1
Diode 1.6KV 165A 3-Pin Y4-M6 Product overview: MDD142-16N1 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 165A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 165A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MDD142-16N1 can be used for catalog matching and distributor lookup.

Diode 1.6KV 165A 3-Pin Y4-M6 Product overview: MDD142-16N1 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 165A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 165A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MDD142-16N1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Module, Dual, 1.6Kv, 165A; Repetitive Peak Reverse Voltage Ixys Semiconductor - 34AC1913 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Dual, 1.6Kv, 165A; Repetitive Peak Reverse Voltage Ixys Semiconductor
34AC1913
Diode Module, Dual, 1.6Kv, 165A; Repetitive Peak Reverse Voltage Ixys Semiconductor 34AC1913
DIODE MODULE, DUAL, 1.6KV, 165A; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:165A; Forward Voltage Max:1.3V; Diode Module Configuration:Dual Series; Diode Case Style:Y4; No. of Pins:3Pins; Diode Mounting:Panel RoHS Compliant: Yes

DIODE MODULE, DUAL, 1.6KV, 165A; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:165A; Forward Voltage Max:1.3V; Diode Module Configuration:Dual Series; Diode Case Style:Y4; No. of Pins:3Pins; Diode Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes
Product Number MDD142-16N1 280-MDD142-16N1 34AC1913
Product Name The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V 1.6KV 165A Diode and Rectifier Diode Module, Dual, 1.6Kv, 165A; Repetitive Peak Reverse Voltage Ixys Semiconductor
VF 0.8000 volts 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1658522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Diodes, Type SBD - Model: PH865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-247
IO 20 amps
VRRM 120 volts
View Details
RF Diodes - BAR6402ELE6327XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package 0402 (1006 Metric)
View Details
6 suppliers