Rotary Switch 6 Position DP6T 250mA (AC/DC) 125VAC Panel Mount
Rotary Switches Switch Rotary Dp 6Pos 6A Sld Lug
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKN9882-ND | MD06L2NZQD | 35AH3198 |
| Product Name | Rotary Switches | Rotary Switches | Rotary C&k Components |
| Current Rating | 0.2 amps | ||
| Angle of Throw | 30 degrees | ||
| Number of Decks | 1 | ||
| Poles per Deck | 2 |