C&K Components Rotary Switches MD00L1NCQD

Description
Rotary Switch 6 Position DP6T 250mA (AC/DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 6 Position DP6T 250mA (AC/DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKC7012-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKC7012-ND
Rotary Switches CKC7012-ND
Rotary Switch 6 Position DP6T 250mA (AC/DC) 125VAC Panel Mount, Through Hole

Rotary Switch 6 Position DP6T 250mA (AC/DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Rotary C&k Components - 35AH3167 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
35AH3167
Rotary C&k Components 35AH3167
ROTARY

ROTARY

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
MD00L1NCQD
Rotary Switches MD00L1NCQD
Rotary Switches N.C. DP 6 Shaft .25A 125VAC 28VDC

Rotary Switches N.C. DP 6 Shaft .25A 125VAC 28VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKC7012-ND 35AH3167 MD00L1NCQD
Product Name Rotary Switches Rotary C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-1994-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 1758149 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details