The Standard SCR series offers thyristors in various packages and breakdown voltages up to 1800V.
SCR THYRISTOR, 156A, 1.2KV; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:99A; On State RMS Current:156A; Gate Trigger Voltage Max:1.5V; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | MCO100-12IO1 | 97K4455 |
| Product Name | The Standard SCR series offers thyristors in various packages and breakdown voltages up to 1800V | Scr Thyristor, 156A, 1.2Kv; Scr Module Type Ixys Semiconductor |
| Package Type | SOT-227B (minibloc) |