Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THYRISTORS
LITTELFUSE, INC.
MCMA140PD1600TB -- THYRISTORS
Littelfuse, Inc.
Thyristors
MCMA140PD1600TB
Description
Thyristor&Diode Module 1600V 140A TO-240
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Thyristor&Diode Module 1600V 140A TO-240
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
8011540
Thyristors
8011540
Thyristor&Diode Module 1600V 140A TO-240
Thyristor&Diode Module 1600V 140A TO-240
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1461736
Thyristors
1461736
Thyristor&Diode Module 1600V 140A TO-240
Thyristor&Diode Module 1600V 140A TO-240
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Thyristors
Product Number
8011540
Product Name
Thyristors
Thyristor Type
Scr module
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Thyristors
9056197
Specs
Thyristor Type
Scr
Package Type
T 40
Pin Count
7
View Details
Rochester Electronics
SCRs - Single - 5P4J-AZ
5P4J-AZ
Specs
Thyristor Type
SCR
Package Type
Bulk
View Details
Sensata Technologies
Thyristor Module, 1.2Kv, 0.05A, Module; Scr Module Type Sensata/crydom
M252515FV
Specs
Thyristor Type
SCR
Standards and Certifications
RoHS
View Details
3
suppliers
Infineon Technologies AG
Discrete Semiconductor Products - Thyristors - SCRs - Modules
T2810N16TOFVTXPSA1
Specs
Thyristor Type
SCR
Package Type
DO-200AE
V
DRM
2200 volts
View Details