Littelfuse, Inc. Scr Thyristor, 170A, 1.6Kv, To-240Aa; Scr Module Type Ixys Semiconductor MCMA110PD1600TB

Description
SCR THYRISTOR, 170A, 1.6KV, TO-240AA; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:110A; On State RMS Current:170A; Product Range:- RoHS Compliant: Yes
Description
SCR THYRISTOR, 170A, 1.6KV, TO-240AA; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:110A; On State RMS Current:170A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 170A, 1.6Kv, To-240Aa; Scr Module Type Ixys Semiconductor - 02AC9889 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 170A, 1.6Kv, To-240Aa; Scr Module Type Ixys Semiconductor
02AC9889
Scr Thyristor, 170A, 1.6Kv, To-240Aa; Scr Module Type Ixys Semiconductor 02AC9889
SCR THYRISTOR, 170A, 1.6KV, TO-240AA; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:110A; On State RMS Current:170A; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 170A, 1.6KV, TO-240AA; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:110A; On State RMS Current:170A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 02AC9889
Product Name Scr Thyristor, 170A, 1.6Kv, To-240Aa; Scr Module Type Ixys Semiconductor
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010011V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - 10RIA80M - 1121075-10RIA80M - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details