Littelfuse, Inc. Thyristor Diode Module, 116A, 1.6Kv; Scr Module Type Littelfuse MCD95-16IO8B

Description
THYRISTOR DIODE MODULE, 116A, 1.6KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:116A; On State RMS Current:182A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THYRISTOR DIODE MODULE, 116A, 1.6KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:116A; On State RMS Current:182A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module, 116A, 1.6Kv; Scr Module Type Littelfuse - 03AH5421 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module, 116A, 1.6Kv; Scr Module Type Littelfuse
03AH5421
Thyristor Diode Module, 116A, 1.6Kv; Scr Module Type Littelfuse 03AH5421
THYRISTOR DIODE MODULE, 116A, 1.6KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:116A; On State RMS Current:182A; Product Range:- RoHS Compliant: Yes

THYRISTOR DIODE MODULE, 116A, 1.6KV; SCR Module Type:Series Connected - SCR / Diode; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:116A; On State RMS Current:182A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 03AH5421
Product Name Thyristor Diode Module, 116A, 1.6Kv; Scr Module Type Littelfuse
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B622F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD250N1825KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details