Thyristor Diode Module 300A 1600V MCD162
200mA 150mA 1.6kV 1个单向可控硅和1个二极管 - TRIACs ROHS
| RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 194209 | MCD162-16IO1 |
| Product Name | Thyristors | Triode/MOS Tube/Transistor >> TRIACs |
| Thyristor Type | Scr module | |
| Package Type | Y4 m6 | |
| Pin Count | 5 | |
| Standards and Certifications | RoHS | RoHS |
| VDRM | 1600 volts |