Dual series thyristors
Thyristor Type = SCR Module
Maximum Gate Trigger Voltage = 2.5V
Maximum Gate Trigger Current = 250mA
Maximum Holding Current = 300mA
Rated Average On-State Current = 985A
Repetitive Peak Reverse Voltage = 1600V
Surge Current Rating = 16kA
Mounting Type = Panel Mount
Pin Count = 7
Peak On-State Voltage = 1.5V
RS Components, Ltd. | |
---|---|
Product Category | Thyristors |
Product Number | 462196 |
Thyristor Type | SCR |