Littelfuse, Inc. The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V MCC312-18IO1

Description
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.
Datasheet
Description
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V - MCC312-18IO1 - Littelfuse, Inc.
Rosemont, IL, United States
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V
MCC312-18IO1
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V MCC312-18IO1
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.

The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.

Supplier's Site Datasheet
Thyristor Diode Module, 0.15A, 2V; Scr Module Type Littelfuse - 03AH5307 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module, 0.15A, 2V; Scr Module Type Littelfuse
03AH5307
Thyristor Diode Module, 0.15A, 2V; Scr Module Type Littelfuse 03AH5307
THYRISTOR DIODE MODULE, 0.15A, 2V; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:320A; On State RMS Current:520A; Gate Trigger Voltage Max:2VRoHS Compliant: Yes

THYRISTOR DIODE MODULE, 0.15A, 2V; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:150mA; Average Forward Current:320A; On State RMS Current:520A; Gate Trigger Voltage Max:2VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number MCC312-18IO1 03AH5307
Product Name The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V Thyristor Diode Module, 0.15A, 2V; Scr Module Type Littelfuse
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010011 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details