Littelfuse, Inc. The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V MCC310-16IO1

Description
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.
Request a Quote Datasheet
Description
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V - MCC310-16IO1 - Littelfuse, Inc.
Rosemont, IL, United States
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V
MCC310-16IO1
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V MCC310-16IO1
The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.

The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V.

Supplier's Site Datasheet
Thyristors - 193975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
193975
Thyristors 193975
Dual Thyristor module 500A 1600V

Dual Thyristor module 500A 1600V

Supplier's Site
Thyristors - 1684478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1684478
Thyristors 1684478
Dual Thyristor module 500A 1600V

Dual Thyristor module 500A 1600V

Supplier's Site
Scr Thyristor, 500A, 1.6Kv; Scr Module Type Ixys Semiconductor - 68X2897 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 500A, 1.6Kv; Scr Module Type Ixys Semiconductor
68X2897
Scr Thyristor, 500A, 1.6Kv; Scr Module Type Ixys Semiconductor 68X2897
SCR THYRISTOR, 500A, 1.6KV; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:320A; On State RMS Current:500A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

SCR THYRISTOR, 500A, 1.6KV; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:320A; On State RMS Current:500A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number MCC310-16IO1 193975 68X2897
Product Name The Dual Thyristor Modules Portfolio offers various packages and breakdown voltages up to 2200V Thyristors Scr Thyristor, 500A, 1.6Kv; Scr Module Type Ixys Semiconductor
Thyristor Type SCR Scr module SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B621-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack3
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT280N16SOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
2 suppliers