C&K Components
Rotary Switches
MC07L1NCGF
Description
ROTARY SWITCHES ROTARY
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
ROTARY SWITCHES ROTARY
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
Rotary Switches |
Rotary Switches |
|
Product Number
|
108-MC07L1NCGF-ND |
35AH2688 |
MC07L1NCGF |
|
Product Name
|
Rotary Switches |
Rotary C&k Components |
Rotary Switches |
|
Actuator Type
|
Flush Actuator
|
|
|
|
Angle of Throw
|
30 degrees
|
|
|
|
Number of Decks
|
1
|
|
|
|
Poles per Deck
|
1
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
10.0 amps
Mechanical Life
300 cycles
Terminal Type
Solder Terminals
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 4 poles per wafer
View Details
Operating Torque
56.64 In-oz (40 N-cm)
View Details
2 suppliers
Actuator Type
Keylock
Positions per Pole
2
Features
DustProof; Weather resistant or waterproof
View Details