C&K Components Rotary Switches MC00L1NZGD

Description
Rotary Switches Rotary
Datasheet
Description
Rotary Switches Rotary
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
MC00L1NZGD
Rotary Switches MC00L1NZGD
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet
Rotary C&k Components - 35AH2646 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
35AH2646
Rotary C&k Components 35AH2646
ROTARY

ROTARY

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number MC00L1NZGD 35AH2646
Product Name Rotary Switches Rotary C&k Components
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 3
View Details