C&K Components Rotary Switches MC00L1NCQD

Description
Rotary Switch 12 Position SP12T 250mA (AC/DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 12 Position SP12T 250mA (AC/DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKC7011-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKC7011-ND
Rotary Switches CKC7011-ND
Rotary Switch 12 Position SP12T 250mA (AC/DC) 125VAC Panel Mount, Through Hole

Rotary Switch 12 Position SP12T 250mA (AC/DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Rotary Sw, 0.25A, 125Vac, 12 Pos, 1Pole; No. Of Switch Positions C&k Components - 35AH2644 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 0.25A, 125Vac, 12 Pos, 1Pole; No. Of Switch Positions C&k Components
35AH2644
Rotary Sw, 0.25A, 125Vac, 12 Pos, 1Pole; No. Of Switch Positions C&k Components 35AH2644
ROTARY SW, 0.25A, 125VAC, 12 POS, 1POLE; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:250mA; Contact Voltage AC Max:125V; Product Range:M Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SW, 0.25A, 125VAC, 12 POS, 1POLE; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:250mA; Contact Voltage AC Max:125V; Product Range:M Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
MC00L1NCQD
Rotary Switches MC00L1NCQD
Rotary Switches SP 12 POS. 36 DEG.

Rotary Switches SP 12 POS. 36 DEG.

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKC7011-ND 35AH2644 MC00L1NCQD
Product Name Rotary Switches Rotary Sw, 0.25A, 125Vac, 12 Pos, 1Pole; No. Of Switch Positions C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.2 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Rotary Switches - 2242294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 12
View Details