The Littelfuse MBRD10150CT is a Schottky Barrier Rectifier designed for commercial applications, featuring a maximum reverse voltage of 150V and a forward current rating of 10A. This device is configured in a common cathode arrangement within a compact TO-252 package, making it suitable for high-frequency switching mode power supplies, free-wheeling diodes, and polarity protection diodes. Key specifications include a low forward voltage drop of 0.75V at 5A and a peak one-cycle non-repetitive surge current of 100A. The junction temperature range is from -55°C to +150°C, with a maximum thermal resistance from junction to case of 4.5°C/W. The device also incorporates a guard ring for enhanced ruggedness and reliability, making it a robust choice for various applications. Engineers considering this product should note its suitability for high-temperature environments and its low leakage characteristics, which contribute to efficient performance in power management systems.
150V 10A Schottky MBR series DPAK / TR
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 34AC4270 |
| Product Name | 150V 10A Schottky Mbr Series Dpak / Tr Littelfuse |