C&K Components Rotary Switches MB03S1NZGD

Description
Rotary Switch 3 Position DP3T 250mA (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position DP3T 250mA (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN9879-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN9879-ND
Rotary Switches CKN9879-ND
Rotary Switch 3 Position DP3T 250mA (AC/DC) 125VAC Panel Mount

Rotary Switch 3 Position DP3T 250mA (AC/DC) 125VAC Panel Mount

Buy Now Datasheet
Switches - Rotary Switches - MB03S1NZGD - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
MB03S1NZGD
Switches - Rotary Switches MB03S1NZGD
Win Source Part Number: 1075918-MB03S1NZGD Category: Switches>Rotary Switches Series: M Number of Positions: 3 Termination Style: Solder Lug Contact Finish: Gold Package: Tray Contact Material: Copper Alloy Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 80 Panel Cutout Dimensions: Circular - 6.60mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 10.16mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP3T Angle of Throw: 36° Depth Behind Panel: 14.86mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 56S36-01-2-03N; MB03L2NZGD; 50A36-01-2-03N; MB03S1NZQF; MB03L2NZQF; 50K36-01-2-03N; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: C&K Other Names: CKN9879,*MB03S1NZGD Base Product Number: MB03S1N

Win Source Part Number: 1075918-MB03S1NZGD
Category: Switches>Rotary Switches
Series: M
Number of Positions: 3
Termination Style: Solder Lug
Contact Finish: Gold
Package: Tray
Contact Material: Copper Alloy
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 80
Panel Cutout Dimensions: Circular - 6.60mm Dia
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (3.17mm Dia)
Actuator Length: 10.16mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 2
Circuit per Deck: DP3T
Angle of Throw: 36°
Depth Behind Panel: 14.86mm
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 56S36-01-2-03N; MB03L2NZGD; 50A36-01-2-03N; MB03S1NZQF; MB03L2NZQF; 50K36-01-2-03N;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9025
Mfr: C&K
Other Names: CKN9879,*MB03S1NZGD
Base Product Number: MB03S1N

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
MB03S1NZGD
Rotary Switches MB03S1NZGD
Rotary Switches DP 3 Shaft Solder .25A 125VAC 28VDC

Rotary Switches DP 3 Shaft Solder .25A 125VAC 28VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN9879-ND MB03S1NZGD MB03S1NZGD
Product Name Rotary Switches Switches - Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Operator, Illum'd Amber, 2-Pos., Maintained, 22mm, 24 VAC/VDC - 70156735 - Allied Electronics, Inc.
Specs
Current Rating 0.0 amps
AC Voltage Rating 24 volts
DC Voltage Rating 24 volts
View Details
2 suppliers
ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
High Security Keylock - CKL13ETW01-003 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers