The MB03S1NZGD is a half-inch, double-pole, 3-position rotary switch with non-shorting contacts, stainless steel actuator, solder lug terminations, gold over silver contact plating, and no seal. It features a zinc alloy housing with clear chromate finish, a DAP or melamine phenolic base, and operates within a temperature range of -30°C to 85°C. Contact resistance is below 20 mΩ typ., with an electrical life of 10,000 make-and-break cycles at 150 mA, 125 V AC or 28 V DC. The switch meets RoHS compliance. Operating torque is 4-7 ounces-inches typ. initial. Hardware includes a brass nickel-plated nut and steel nickel-plated lockwasher. Dimensions correspond to the M Series half-inch rotary switch family.
ROTARY ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35AH2578 |
| Product Name | Rotary Rohs Compliant C&k Components |
| Approvals | RoHS |