MB00S3NZQD -- ROTARY SWITCHES
C&K Components
Rotary Switches
MB00S3NZQD
Description
Rotary Switches Rotary
Datasheet
Description
Rotary Switches Rotary
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
MB00S3NZQD |
|
Product Name
|
Rotary Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-55 to 85 F (-48 to 29 C)
View Details
Angle of Throw
80 degrees
Positions per Pole
3
Dimensions
15.15 x 13.45 x 4.75mm
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Bare Shaft
Angle of Throw
11 degrees
Operating Torque
4.96 In-oz (3.5 N-cm)
View Details
Current Rating
10.0 amps
Mechanical Life
300 cycles
Terminal Type
Solder Terminals
View Details