C&K Components Rotary Switches MB00L2NZQD

Description
Rotary Switch 5 Position DP5T 250mA (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 5 Position DP5T 250mA (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN10043-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10043-ND
Rotary Switches CKN10043-ND
Rotary Switch 5 Position DP5T 250mA (AC/DC) 125VAC Panel Mount

Rotary Switch 5 Position DP5T 250mA (AC/DC) 125VAC Panel Mount

Buy Now Datasheet
Rotary C&k Components - 35AH2541 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
35AH2541
Rotary C&k Components 35AH2541
ROTARY

ROTARY

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
MB00L2NZQD
Rotary Switches MB00L2NZQD
Rotary Switches SWITCH ROTARY DP 5POS 6A SLD MNT

Rotary Switches SWITCH ROTARY DP 5POS 6A SLD MNT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN10043-ND 35AH2541 MB00L2NZQD
Product Name Rotary Switches Rotary C&k Components Rotary Switches
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2443487 - RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details