C&K Components Rotary Switches MB00L1NCQD

Description
Rotary Switch 5 Position DP5T 250mA (AC/DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 5 Position DP5T 250mA (AC/DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN11888-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN11888-ND
Rotary Switches CKN11888-ND
Rotary Switch 5 Position DP5T 250mA (AC/DC) 125VAC Panel Mount, Through Hole

Rotary Switch 5 Position DP5T 250mA (AC/DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
MB00L1NCQD
Rotary Switches MB00L1NCQD
Rotary Switches DP 5 POS VERT PCB NON-SHORTING

Rotary Switches DP 5 POS VERT PCB NON-SHORTING

Buy Now Datasheet
Rotary C&k Components - 35AH2530 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
35AH2530
Rotary C&k Components 35AH2530
ROTARY

ROTARY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11888-ND MB00L1NCQD 35AH2530
Product Name Rotary Switches Rotary Switches Rotary C&k Components
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details