C&K Components Rotary Switches MA10L3NCGD

Description
Rotary Switch 10 Position SP10T 250mA (AC/DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 10 Position SP10T 250mA (AC/DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - MA10L3NCGD-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
MA10L3NCGD-ND
Rotary Switches MA10L3NCGD-ND
Rotary Switch 10 Position SP10T 250mA (AC/DC) 125VAC Panel Mount, Through Hole

Rotary Switch 10 Position SP10T 250mA (AC/DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Switches - Rotary Switches - MA10L3NCGD - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
MA10L3NCGD
Switches - Rotary Switches MA10L3NCGD
Win Source Part Number: 1076382-MA10L3NCGD Category: Switches>Rotary Switches Series: M Number of Positions: 10 Termination Style: PC Pin Contact Finish: Gold Package: Tray Contact Material: Copper Alloy Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 80 Panel Cutout Dimensions: Circular - 6.60mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Round (3.17mm Dia) Actuator Length: 10.16mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP10T Angle of Throw: 36° Depth Behind Panel: 10.42mm Mounting Type: Panel Mount, Through Hole Alternative Parts (Cross-Reference): MA00L1NCQD; MA00L3NCGD; ME00L1NCQD; 50P36-01-1-10N; SRBV170701; 51P22-01-1-10N; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: C&K Other Names: 2266-MA10L3NCGD,-MA1 0L3NCGD Base Product Number: MA10L3N

Win Source Part Number: 1076382-MA10L3NCGD
Category: Switches>Rotary Switches
Series: M
Number of Positions: 10
Termination Style: PC Pin
Contact Finish: Gold
Package: Tray
Contact Material: Copper Alloy
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 80
Panel Cutout Dimensions: Circular - 6.60mm Dia
Contact Timing: Non-Shorting (BBM)
Actuator Type: Round (3.17mm Dia)
Actuator Length: 10.16mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP10T
Angle of Throw: 36°
Depth Behind Panel: 10.42mm
Mounting Type: Panel Mount, Through Hole
Alternative Parts (Cross-Reference): MA00L1NCQD; MA00L3NCGD; ME00L1NCQD; 50P36-01-1-10N; SRBV170701; 51P22-01-1-10N;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
Current Rating (Amps): 250mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: C&K
Other Names: 2266-MA10L3NCGD,-MA10L3NCGD
Base Product Number: MA10L3N

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
MA10L3NCGD
Rotary Switches MA10L3NCGD
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number MA10L3NCGD-ND MA10L3NCGD MA10L3NCGD
Product Name Rotary Switches Switches - Rotary Switches Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 194L-C32-5263 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Operator, Key Lever, 2 Pos., Maintained (Left), 30mm - 70156674 - Allied Electronics, Inc.
Specs
Actuator Type Keylock
Current Rating 10.0 amps
AC Voltage Rating 415 volts
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details