C&K Components Rotary Switches MA05L1NCQD

Description
Rotary Switch 5 Position SP5T 250mA (AC/DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 5 Position SP5T 250mA (AC/DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN10042-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10042-ND
Rotary Switches CKN10042-ND
Rotary Switch 5 Position SP5T 250mA (AC/DC) 125VAC Panel Mount, Through Hole

Rotary Switch 5 Position SP5T 250mA (AC/DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Switches - Rotary Switches - MA05L1NCQD - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
MA05L1NCQD
Switches - Rotary Switches MA05L1NCQD
Win Source Part Number: 1041898-MA05L1NCQD Category: Switches>Rotary Switches Series: M Number of Positions: 5 Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 80 Panel Cutout Dimensions: Circular - 6.60mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 10.16mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP5T Angle of Throw: 36° Depth Behind Panel: 10.42mm Mounting Type: Panel Mount, Through Hole Alternative Parts (Cross-Reference): 71BF36-01-1-05N; 56P36-01-1-06N; MA05L1NCGD; MA05L1NCGF; MA05S1NCQD; 71BF36-01-1-04N; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: C&K Other Names: *MA05L1NCQD,MA05L1NC QD-ND,CKN10042 Base Product Number: MA05L1N

Win Source Part Number: 1041898-MA05L1NCQD
Category: Switches>Rotary Switches
Series: M
Number of Positions: 5
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 80
Panel Cutout Dimensions: Circular - 6.60mm Dia
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (3.17mm Dia)
Actuator Length: 10.16mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP5T
Angle of Throw: 36°
Depth Behind Panel: 10.42mm
Mounting Type: Panel Mount, Through Hole
Alternative Parts (Cross-Reference): 71BF36-01-1-05N; 56P36-01-1-06N; MA05L1NCGD; MA05L1NCGF; MA05S1NCQD; 71BF36-01-1-04N;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9025
Mfr: C&K
Other Names: *MA05L1NCQD,MA05L1NCQD-ND,CKN10042
Base Product Number: MA05L1N

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
MA05L1NCQD
Rotary Switches MA05L1NCQD
Rotary Switches SP 5 Shaft PC Pins .25A 125VAC 28VDC

Rotary Switches SP 5 Shaft PC Pins .25A 125VAC 28VDC

Buy Now Datasheet
Rotary C&k Components - 35AH2444 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
35AH2444
Rotary C&k Components 35AH2444
ROTARY

ROTARY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKN10042-ND MA05L1NCQD MA05L1NCQD 35AH2444
Product Name Rotary Switches Switches - Rotary Switches Rotary Switches Rotary C&k Components
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-210-100-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers