C&K Components Rotary Switches MA04L1NZQD

Description
Rotary Switch 4 Position SP4T 250mA (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 250mA (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN11063-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN11063-ND
Rotary Switches CKN11063-ND
Rotary Switch 4 Position SP4T 250mA (AC/DC) 125VAC Panel Mount

Rotary Switch 4 Position SP4T 250mA (AC/DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
MA04L1NZQD
Rotary Switches MA04L1NZQD
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet
Rotary Switch, 1P, 4Pos, 0.25A, 125Vac; No. Of Switch Positions C&k Components - 82AC2950 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 4Pos, 0.25A, 125Vac; No. Of Switch Positions C&k Components
82AC2950
Rotary Switch, 1P, 4Pos, 0.25A, 125Vac; No. Of Switch Positions C&k Components 82AC2950
ROTARY SWITCH, 1P, 4POS, 0.25A, 125VAC; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:250mA; Contact Voltage AC Max:125V; Product Range:M Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, 1P, 4POS, 0.25A, 125VAC; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:250mA; Contact Voltage AC Max:125V; Product Range:M Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11063-ND MA04L1NZQD 82AC2950
Product Name Rotary Switches Rotary Switches Rotary Switch, 1P, 4Pos, 0.25A, 125Vac; No. Of Switch Positions C&k Components
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.2 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Mounting hole Ø 22.3 mm - MKT - Spring-return joystick switches - MKTE52 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Selector Switches - 450-35-514-240-R-A5-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details