MA03L1NZQF -- ROTARY SWITCHES
C&K Components
Rotary Switches
MA03L1NZQF
Description
Rotary Switches Rotary
Description
Rotary Switches Rotary
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
Rotary Switches |
|
Product Number
|
MA03L1NZQF |
35AH2383 |
|
Product Name
|
Rotary Switches |
Rotary C&k Components |
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Type
Keylock
Current Rating
5.0 amps
AC Voltage Rating
125 volts
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 4 poles per wafer
View Details
AC Voltage Rating
1000 volts
Base Material
Thermoplastic / Plastic
Actuator Material
Thermoplastic / Plastic
View Details
Mechanical Life
100000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details