C&K Components Rotary Switches MA03L1NZQD

Description
Rotary Switch 3 Position SP3T 250mA (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 250mA (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN11883-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN11883-ND
Rotary Switches CKN11883-ND
Rotary Switch 3 Position SP3T 250mA (AC/DC) 125VAC Panel Mount

Rotary Switch 3 Position SP3T 250mA (AC/DC) 125VAC Panel Mount

Buy Now Datasheet
Rotary C&k Components - 35AH2382 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
35AH2382
Rotary C&k Components 35AH2382
ROTARY

ROTARY

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
MA03L1NZQD
Rotary Switches MA03L1NZQD
Rotary Switches N.C. SP 3 Shaft .25A 125VAC 28VDC

Rotary Switches N.C. SP 3 Shaft .25A 125VAC 28VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN11883-ND 35AH2382 MA03L1NZQD
Product Name Rotary Switches Rotary C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2443493 - RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details