Rotary Switch 10 Position SP10T 250mA (AC/DC) 125VAC Panel Mount, Through Hole
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKN11882-ND | MA00S1NCGF | 35AH2332 |
| Product Name | Rotary Switches | Rotary Switches | Rotary C&k Components |
| Actuator Type | Flush Actuator | ||
| Current Rating | 0.2 amps | ||
| Angle of Throw | 36 degrees | ||
| Number of Decks | 1 | ||
| Poles per Deck | 1 |