C&K Components Switches - Rotary Switches MA00L1NCQF

Description
Win Source Part Number: 1339701-MA00L1NCQF Category: Switches - Rotary Switches Series: M Number of Positions: 10 Termination Style: PC Pin Features: IP67 - Dust Tight, Waterproof Contact Finish: Silver Package: Tray Contact Material: Copper Alloy Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 80 Panel Cutout Dimensions: Circular - 6.60mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 10.16mm Index Stops: Continuous Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP10T Angle of Throw: 36° Depth Behind Panel: 10.42mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: C&K Base Product Number: MA00L1N
Request a Quote Datasheet
Description
Win Source Part Number: 1339701-MA00L1NCQF Category: Switches - Rotary Switches Series: M Number of Positions: 10 Termination Style: PC Pin Features: IP67 - Dust Tight, Waterproof Contact Finish: Silver Package: Tray Contact Material: Copper Alloy Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 80 Panel Cutout Dimensions: Circular - 6.60mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 10.16mm Index Stops: Continuous Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP10T Angle of Throw: 36° Depth Behind Panel: 10.42mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: C&K Base Product Number: MA00L1N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - MA00L1NCQF - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
MA00L1NCQF
Switches - Rotary Switches MA00L1NCQF
Win Source Part Number: 1339701-MA00L1NCQF Category: Switches - Rotary Switches Series: M Number of Positions: 10 Termination Style: PC Pin Features: IP67 - Dust Tight, Waterproof Contact Finish: Silver Package: Tray Contact Material: Copper Alloy Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 80 Panel Cutout Dimensions: Circular - 6.60mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 10.16mm Index Stops: Continuous Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP10T Angle of Throw: 36° Depth Behind Panel: 10.42mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: C&K Base Product Number: MA00L1N

Win Source Part Number: 1339701-MA00L1NCQF
Category: Switches - Rotary Switches
Series: M
Number of Positions: 10
Termination Style: PC Pin
Features: IP67 - Dust Tight, Waterproof
Contact Finish: Silver
Package: Tray
Contact Material: Copper Alloy
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 80
Panel Cutout Dimensions: Circular - 6.60mm Dia
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (3.17mm Dia)
Actuator Length: 10.16mm
Index Stops: Continuous
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP10T
Angle of Throw: 36°
Depth Behind Panel: 10.42mm
Mounting Type: Panel Mount, Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Current Rating (Amps): 250mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: C&K
Base Product Number: MA00L1N

Buy Now Datasheet
Rotary Switches - CKN10875-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10875-ND
Rotary Switches CKN10875-ND
Rotary Switch 10 Position SP10T 250mA (AC/DC) 125VAC Panel Mount, Through Hole

Rotary Switch 10 Position SP10T 250mA (AC/DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Rotary C&k Components - 35AH2316 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
35AH2316
Rotary C&k Components 35AH2316
ROTARY

ROTARY

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
MA00L1NCQF
Rotary Switches MA00L1NCQF
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number MA00L1NCQF CKN10875-ND 35AH2316 MA00L1NCQF
Product Name Switches - Rotary Switches Rotary Switches Rotary C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switch Heads - 2383949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details