VARISTOR 220V 6KA DISC 20MM
VARISTOR, 200V, 360V; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:-; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:- RoHS Compliant: No
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | M83530/1-2200D | 75C4318 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 200V, 360V; Voltage Rating Vac Littelfuse |
| Package | Through Hole |