Littelfuse, Inc. 36V 310A Dual-Battery Selector & Master Disconnect Switch M-754

Description
The M-750 Series 36V 310A Dual-Battery Selector & Master Disconnect Switch is ideal for boats, emergency vehicles, buses, heavy trucks, and RVs that use one battery for starting the engine and another battery to power auxiliary loads.This automotive and marine battery selector switch has single-pole, triple-throw (SP3T) circuitry, which gives you four options: batteries OFF, battery 1 ON, battery 2 ON, or both batteries ON simultaneously.The battery cutoff position ensures reliable battery disconnection to protect against electrical fire, tampering or theft, and battery drain, while the selector switch positions allow for maximum starting power and backup starting power during emergencies.This model of the M-750 Series dual-battery selector and master disconnect switch (M-754) features a pilot light circuit. 500 A intermittent current at 12V dc for up to 5 min and 310 A maximum continuous current Single-pole, triple-throw (SP3T) switch allows use one of two batteries at the same time, which delivers maximum starting power Includes a pilot light circuit
Datasheet
Description
The M-750 Series 36V 310A Dual-Battery Selector & Master Disconnect Switch is ideal for boats, emergency vehicles, buses, heavy trucks, and RVs that use one battery for starting the engine and another battery to power auxiliary loads.This automotive and marine battery selector switch has single-pole, triple-throw (SP3T) circuitry, which gives you four options: batteries OFF, battery 1 ON, battery 2 ON, or both batteries ON simultaneously.The battery cutoff position ensures reliable battery disconnection to protect against electrical fire, tampering or theft, and battery drain, while the selector switch positions allow for maximum starting power and backup starting power during emergencies.This model of the M-750 Series dual-battery selector and master disconnect switch (M-754) features a pilot light circuit. 500 A intermittent current at 12V dc for up to 5 min and 310 A maximum continuous current Single-pole, triple-throw (SP3T) switch allows use one of two batteries at the same time, which delivers maximum starting power Includes a pilot light circuit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V 310A Dual-Battery Selector & Master Disconnect Switch - M-754 - Littelfuse, Inc.
Rosemont, IL, United States
36V 310A Dual-Battery Selector & Master Disconnect Switch
M-754
36V 310A Dual-Battery Selector & Master Disconnect Switch M-754
The M-750 Series 36V 310A Dual-Battery Selector & Master Disconnect Switch is ideal for boats, emergency vehicles, buses, heavy trucks, and RVs that use one battery for starting the engine and another battery to power auxiliary loads.This automotive and marine battery selector switch has single-pole, triple-throw (SP3T) circuitry, which gives you four options: batteries OFF, battery 1 ON, battery 2 ON, or both batteries ON simultaneously.The battery cutoff position ensures reliable battery disconnection to protect against electrical fire, tampering or theft, and battery drain, while the selector switch positions allow for maximum starting power and backup starting power during emergencies.This model of the M-750 Series dual-battery selector and master disconnect switch (M-754) features a pilot light circuit. 500 A intermittent current at 12V dc for up to 5 min and 310 A maximum continuous current Single-pole, triple-throw (SP3T) switch allows use one of two batteries at the same time, which delivers maximum starting power Includes a pilot light circuit

The M-750 Series 36V 310A Dual-Battery Selector & Master Disconnect Switch is ideal for boats, emergency vehicles, buses, heavy trucks, and RVs that use one battery for starting the engine and another battery to power auxiliary loads.This automotive and marine battery selector switch has single-pole, triple-throw (SP3T) circuitry, which gives you four options: batteries OFF, battery 1 ON, battery 2 ON, or both batteries ON simultaneously.The battery cutoff position ensures reliable battery disconnection to protect against electrical fire, tampering or theft, and battery drain, while the selector switch positions allow for maximum starting power and backup starting power during emergencies.This model of the M-750 Series dual-battery selector and master disconnect switch (M-754) features a pilot light circuit. 500 A intermittent current at 12V dc for up to 5 min and 310 A maximum continuous current Single-pole, triple-throw (SP3T) switch allows use one of two batteries at the same time, which delivers maximum starting power Includes a pilot light circuit

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number M-754
Product Name 36V 310A Dual-Battery Selector & Master Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - LSF 325UL - Altech Corp.
Specs
Current Rating 30 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
Disconnect Switch - 1494G-CC3J6-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 60 amps
View Details
Isolator Switches - 150114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC; DC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details