Littelfuse, Inc. Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: M-750 - M-752 M-752

Description
Use this dual battery selector and master switch in trucks, boats, police, and rescue vehicles that have a starter battery separate from the battery that powers auxiliary loads. It can also be installed on generators. The key-operated switch allows you to engage both batteries, disconnect both batteries, or select one battery but not the other. UL 707B ratings for use with 6–32 V dc batteries 310 A continuous current rating and 500 A intermittent current rating 152.4 mm (6 in) diameter and 66.7 mm (2.626 in) height Three heavy-duty 9.5 mm diameter copper stud terminals and brass hex nuts Fracture- and temperature-resistan t plastic case, knob, and insulator Conforms to USCG 183.410 standard for ignition protection
Datasheet
Description
Use this dual battery selector and master switch in trucks, boats, police, and rescue vehicles that have a starter battery separate from the battery that powers auxiliary loads. It can also be installed on generators. The key-operated switch allows you to engage both batteries, disconnect both batteries, or select one battery but not the other. UL 707B ratings for use with 6–32 V dc batteries 310 A continuous current rating and 500 A intermittent current rating 152.4 mm (6 in) diameter and 66.7 mm (2.626 in) height Three heavy-duty 9.5 mm diameter copper stud terminals and brass hex nuts Fracture- and temperature-resistan t plastic case, knob, and insulator Conforms to USCG 183.410 standard for ignition protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: M-750 - M-752 - M-752 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: M-750 - M-752
M-752
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: M-750 - M-752 M-752
Use this dual battery selector and master switch in trucks, boats, police, and rescue vehicles that have a starter battery separate from the battery that powers auxiliary loads. It can also be installed on generators. The key-operated switch allows you to engage both batteries, disconnect both batteries, or select one battery but not the other. UL 707B ratings for use with 6–32 V dc batteries 310 A continuous current rating and 500 A intermittent current rating 152.4 mm (6 in) diameter and 66.7 mm (2.626 in) height Three heavy-duty 9.5 mm diameter copper stud terminals and brass hex nuts Fracture- and temperature-resistan t plastic case, knob, and insulator Conforms to USCG 183.410 standard for ignition protection

Use this dual battery selector and master switch in trucks, boats, police, and rescue vehicles that have a starter battery separate from the battery that powers auxiliary loads. It can also be installed on generators. The key-operated switch allows you to engage both batteries, disconnect both batteries, or select one battery but not the other. UL 707B ratings for use with 6–32 V dc batteries 310 A continuous current rating and 500 A intermittent current rating 152.4 mm (6 in) diameter and 66.7 mm (2.626 in) height Three heavy-duty 9.5 mm diameter copper stud terminals and brass hex nuts Fracture- and temperature-resistant plastic case, knob, and insulator Conforms to USCG 183.410 standard for ignition protection

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number M-752
Product Name Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: M-750 - M-752
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEA325UL - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
2 suppliers
Disconnect Switch - 1494U-D200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Isolator Switches - 2023847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles 3P; 3
Approvals IP66
View Details