Littelfuse, Inc. Connectors, Interconnects - Terminal Blocks - Barrier Blocks M-456

Description
Win Source Part Number: 999547-M-456 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Features: Flange Number of Rows: 2 Package: Bulk Number of Circuits: 14 Standard Package: 1 Number of Wire Entries: 28 Mounting Type: Chassis, Panel Terminal Block Type: Barrier Block Top Termination: Screws Bottom Termination: Closed Barrier Type: 2 Wall (Dual) Terminal Screw Material: Brass Terminal Screw Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Littelfuse Inc. Other Names: -1024-M-456,F9399 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 999547-M-456 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Features: Flange Number of Rows: 2 Package: Bulk Number of Circuits: 14 Standard Package: 1 Number of Wire Entries: 28 Mounting Type: Chassis, Panel Terminal Block Type: Barrier Block Top Termination: Screws Bottom Termination: Closed Barrier Type: 2 Wall (Dual) Terminal Screw Material: Brass Terminal Screw Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Littelfuse Inc. Other Names: -1024-M-456,F9399 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Barrier Blocks - 999547-M-456 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
999547-M-456
Connectors, Interconnects - Terminal Blocks - Barrier Blocks 999547-M-456
Win Source Part Number: 999547-M-456 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Features: Flange Number of Rows: 2 Package: Bulk Number of Circuits: 14 Standard Package: 1 Number of Wire Entries: 28 Mounting Type: Chassis, Panel Terminal Block Type: Barrier Block Top Termination: Screws Bottom Termination: Closed Barrier Type: 2 Wall (Dual) Terminal Screw Material: Brass Terminal Screw Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Littelfuse Inc. Other Names: -1024-M-456,F9399 RoHS Status: Not applicable

Win Source Part Number: 999547-M-456
Category: Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Features: Flange
Number of Rows: 2
Package: Bulk
Number of Circuits: 14
Standard Package: 1
Number of Wire Entries: 28
Mounting Type: Chassis, Panel
Terminal Block Type: Barrier Block
Top Termination: Screws
Bottom Termination: Closed
Barrier Type: 2 Wall (Dual)
Terminal Screw Material: Brass
Terminal Screw Finish: Nickel
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Littelfuse Inc.
Other Names: -1024-M-456,F9399
RoHS Status: Not applicable

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
368-M-456
Electronic Connector 368-M-456
TERM BLOCK 14P Product overview: M-456 from Littelfuse is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-M-456 can be used for catalog matching and distributor lookup.

TERM BLOCK 14P Product overview: M-456 from Littelfuse is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-M-456 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Barrier Blocks - F9399-ND - DigiKey
Thief River Falls, MN, United States
Barrier Blocks
F9399-ND
Barrier Blocks F9399-ND
14 Circuit Barrier Block Connector, Screws

14 Circuit Barrier Block Connector, Screws

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 999547-M-456 368-M-456 F9399-ND
Product Name Connectors, Interconnects - Terminal Blocks - Barrier Blocks Electronic Connector Barrier Blocks
Mounting Chassis, Panel Chassis, Panel
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110904 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details