Littelfuse, Inc. 36V DPST Marine-Grade Manual Master Battery Disconnect Switch M-290-07

Description
Ideal for boats, commercial marine vehicles, buses, heavy trucks, and emergency vehicles, the M-290 Series 36V DPST Marine-Grade Manual Master Battery Disconnect Switch features a compact design with a marine-grade, brass case and lever actuator.The marine battery disconnect switch has double-pole, single-throw (DPST), normally open (NO) circuitry, which reliably disconnects a battery from a vehicle electrical system.This model of the battery cutoff switch (M-290-07) features a continuous current rating of 175A on its large studs. This version also features an O-ring seal in the bushing, a gasket seal between the case and terminal insulator, and silver-plated contacts. Continuous current rating of 175A on the large studs and 20A on the small studs Intermittent current rating of 1000A at 6-36V dc for 15 seconds on, 5 minutes off Silver-plated contacts for high conductivity and low contact resistance O-ring seal in the bushing Gasket seal between the case and terminal insulator
Datasheet
Description
Ideal for boats, commercial marine vehicles, buses, heavy trucks, and emergency vehicles, the M-290 Series 36V DPST Marine-Grade Manual Master Battery Disconnect Switch features a compact design with a marine-grade, brass case and lever actuator.The marine battery disconnect switch has double-pole, single-throw (DPST), normally open (NO) circuitry, which reliably disconnects a battery from a vehicle electrical system.This model of the battery cutoff switch (M-290-07) features a continuous current rating of 175A on its large studs. This version also features an O-ring seal in the bushing, a gasket seal between the case and terminal insulator, and silver-plated contacts. Continuous current rating of 175A on the large studs and 20A on the small studs Intermittent current rating of 1000A at 6-36V dc for 15 seconds on, 5 minutes off Silver-plated contacts for high conductivity and low contact resistance O-ring seal in the bushing Gasket seal between the case and terminal insulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V DPST Marine-Grade Manual Master Battery Disconnect Switch - M-290-07 - Littelfuse, Inc.
Rosemont, IL, United States
36V DPST Marine-Grade Manual Master Battery Disconnect Switch
M-290-07
36V DPST Marine-Grade Manual Master Battery Disconnect Switch M-290-07
Ideal for boats, commercial marine vehicles, buses, heavy trucks, and emergency vehicles, the M-290 Series 36V DPST Marine-Grade Manual Master Battery Disconnect Switch features a compact design with a marine-grade, brass case and lever actuator.The marine battery disconnect switch has double-pole, single-throw (DPST), normally open (NO) circuitry, which reliably disconnects a battery from a vehicle electrical system.This model of the battery cutoff switch (M-290-07) features a continuous current rating of 175A on its large studs. This version also features an O-ring seal in the bushing, a gasket seal between the case and terminal insulator, and silver-plated contacts. Continuous current rating of 175A on the large studs and 20A on the small studs Intermittent current rating of 1000A at 6-36V dc for 15 seconds on, 5 minutes off Silver-plated contacts for high conductivity and low contact resistance O-ring seal in the bushing Gasket seal between the case and terminal insulator

Ideal for boats, commercial marine vehicles, buses, heavy trucks, and emergency vehicles, the M-290 Series 36V DPST Marine-Grade Manual Master Battery Disconnect Switch features a compact design with a marine-grade, brass case and lever actuator.The marine battery disconnect switch has double-pole, single-throw (DPST), normally open (NO) circuitry, which reliably disconnects a battery from a vehicle electrical system.This model of the battery cutoff switch (M-290-07) features a continuous current rating of 175A on its large studs. This version also features an O-ring seal in the bushing, a gasket seal between the case and terminal insulator, and silver-plated contacts. Continuous current rating of 175A on the large studs and 20A on the small studs Intermittent current rating of 1000A at 6-36V dc for 15 seconds on, 5 minutes off Silver-plated contacts for high conductivity and low contact resistance O-ring seal in the bushing Gasket seal between the case and terminal insulator

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number M-290-07
Product Name 36V DPST Marine-Grade Manual Master Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KER480CUL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
Disconnect Switch - 1494U-C24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Isolator Switches - 1365288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details