Ideal for boats, commercial marine vehicles, buses, heavy trucks, and emergency vehicles, the M-290 Series 36V DPST Marine-Grade Manual Master Battery Disconnect Switch features a compact design with a marine-grade, brass case and lever actuator.The marine battery disconnect switch has double-pole, single-throw (DPST), normally open (NO) circuitry, which reliably disconnects a battery from a vehicle electrical system.This model of the battery cutoff switch (M-290-01) features a continuous current rating of 175A on its large studs and an O-ring seal in the bushing. Continuous current rating of 175A on the large studs and 20A on the small studs Intermittent current rating of 1000A at 6-36V dc for 15 seconds on, 5 minutes off O-ring seal in the bushing
| Littelfuse, Inc. | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | M-290-01 |
| Product Name | 36V DPST Marine-Grade Manual Master Battery Disconnect Switch |
| Power | DC |