Littelfuse, Inc. 36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch M-284-A

Description
The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnect ing a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-A) is rated for 1000 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. 175 A continuous current rating Rated for 1000 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs
Datasheet
Description
The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnect ing a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-A) is rated for 1000 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. 175 A continuous current rating Rated for 1000 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch - M-284-A - Littelfuse, Inc.
Rosemont, IL, United States
36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch
M-284-A
36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch M-284-A
The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnect ing a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-A) is rated for 1000 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. 175 A continuous current rating Rated for 1000 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs

The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnecting a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-A) is rated for 1000 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. 175 A continuous current rating Rated for 1000 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number M-284-A
Product Name 36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET340UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Disconnect Switch - 1494U-D30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details
2 suppliers
Isolator Switches - 1365278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 6
View Details