Littelfuse, Inc. 36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch M-284-02

Description
The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnect ing a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-02) is rated for 1000 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. This model also features an O-ring seal at the mounting stem and a gasket seal at the terminal insulator. 175 A continuous current rating Rated for 1000 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs O-ring seal at the mounting stem Gasket seal at the terminal insulator
Datasheet
Description
The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnect ing a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-02) is rated for 1000 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. This model also features an O-ring seal at the mounting stem and a gasket seal at the terminal insulator. 175 A continuous current rating Rated for 1000 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs O-ring seal at the mounting stem Gasket seal at the terminal insulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch - M-284-02 - Littelfuse, Inc.
Rosemont, IL, United States
36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch
M-284-02
36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch M-284-02
The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnect ing a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-02) is rated for 1000 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. This model also features an O-ring seal at the mounting stem and a gasket seal at the terminal insulator. 175 A continuous current rating Rated for 1000 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs O-ring seal at the mounting stem Gasket seal at the terminal insulator

The M-284 Series 36 V 175 A Marine Battery Disconnect Switch is a marine-grade, brass-body master battery disconnect switch for boat and commercial vehicle applications that features single-pole, single-throw (SPST) circuitry.Disconnecting a boat or vehicle battery from the electrical system with a master battery disconnect switch prevents potential thermal events and ensures the system is shut down during maintenance or an emergency. In addition, using a manual battery disconnect switch during periods of inactivity, such as when a boat or vehicle is stored, prevents parasitic loads from draining the battery.This Cole Hersee brand disconnect switch (M-284-02) is rated for 1000 A intermittent at 15 seconds on, 5 minutes off and features silver-plated brass studs. This model also features an O-ring seal at the mounting stem and a gasket seal at the terminal insulator. 175 A continuous current rating Rated for 1000 A intermittent at 15 seconds on, 5 minutes off 3/8"-24 silver-plated brass studs O-ring seal at the mounting stem Gasket seal at the terminal insulator

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number M-284-02
Product Name 36 V 175 A Single-Pole Brass-Body Marine Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 1365837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Wall Mount; Wall mount
Poles 3P; 3
View Details